Littelfuse, Inc. Single Chip Design, 5000W 5.0SMDJ33AS

Description
The 5.0SMDJxxS series, single chip design is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Recognized to UL 497B as an Isolated Loop Circuit Protector DO214AB SMT package for minimized board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c ESD protection of data lines in accordance with IEC 61000-4-2, ESD 30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000-4-4 Built-in strain relief Glass passivated chip junction
Request a Quote Datasheet
Description
The 5.0SMDJxxS series, single chip design is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Recognized to UL 497B as an Isolated Loop Circuit Protector DO214AB SMT package for minimized board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c ESD protection of data lines in accordance with IEC 61000-4-2, ESD 30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000-4-4 Built-in strain relief Glass passivated chip junction
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Chip Design, 5000W - 5.0SMDJ33AS - Littelfuse, Inc.
Rosemont, IL, United States
Single Chip Design, 5000W
5.0SMDJ33AS
Single Chip Design, 5000W 5.0SMDJ33AS
The 5.0SMDJxxS series, single chip design is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Recognized to UL 497B as an Isolated Loop Circuit Protector DO214AB SMT package for minimized board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c ESD protection of data lines in accordance with IEC 61000-4-2, ESD 30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000-4-4 Built-in strain relief Glass passivated chip junction

The 5.0SMDJxxS series, single chip design is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Recognized to UL 497B as an Isolated Loop Circuit Protector DO214AB SMT package for minimized board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c ESD protection of data lines in accordance with IEC 61000-4-2, ESD 30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000-4-4 Built-in strain relief Glass passivated chip junction

Supplier's Site Datasheet
Singapore, Singapore
TVS Protection Diode
144-5.0SMDJ33AS
TVS Protection Diode 144-5.0SMDJ33AS
Trans Voltage Suppressor Diode, Product overview: 5.0SMDJ33AS from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-5.0SMDJ33AS can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, Product overview: 5.0SMDJ33AS from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-5.0SMDJ33AS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 5.0SMDJ33ASDKR-ND - DigiKey
Thief River Falls, MN, United States
53.3V Clamp 93.9A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

53.3V Clamp 93.9A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - 5.0SMDJ33ASTR-ND - DigiKey
Thief River Falls, MN, United States
53.3V Clamp 93.9A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

53.3V Clamp 93.9A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - 5.0SMDJ33ASCT-ND - DigiKey
Thief River Falls, MN, United States
53.3V Clamp 93.9A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

53.3V Clamp 93.9A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
Tvs Diode, Unidir, 33V, Do-214Ab Rohs Compliant Littelfuse - 30AK1099 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Unidir, 33V, Do-214Ab Rohs Compliant Littelfuse
30AK1099
Tvs Diode, Unidir, 33V, Do-214Ab Rohs Compliant Littelfuse 30AK1099
TVS DIODE, UNIDIR, 33V, DO-214AB ROHS COMPLIANT: YES

TVS DIODE, UNIDIR, 33V, DO-214AB ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
5.0SMDJ33AS
TVS Diodes / ESD Suppressors 5.0SMDJ33AS
TVS Diodes / ESD Suppressors TVS 5KW 33V 5%UNI DO-214AB TR13 RoHS

TVS Diodes / ESD Suppressors TVS 5KW 33V 5%UNI DO-214AB TR13 RoHS

Buy Now Datasheet
TVS Diodes - 5.0SMDJ33AS - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
5.0SMDJ33AS
TVS Diodes 5.0SMDJ33AS
TVS DIODE 33VWM 53.3VC DO214AB

TVS DIODE 33VWM 53.3VC DO214AB

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 5.0SMDJ33AS - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
5.0SMDJ33AS
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 5.0SMDJ33AS
TVS DIODE 33VWM 53.3VC DO214AB

TVS DIODE 33VWM 53.3VC DO214AB

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 5.0SMDJ33AS 144-5.0SMDJ33AS 5.0SMDJ33ASDKR-ND 30AK1099 5.0SMDJ33AS 5.0SMDJ33AS 5.0SMDJ33AS
Product Name Single Chip Design, 5000W TVS Protection Diode TVS Diodes Tvs Diode, Unidir, 33V, Do-214Ab Rohs Compliant Littelfuse TVS Diodes / ESD Suppressors TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
VC 53.3 volts 53.3 volts 53.3 volts 53.3 volts
VBR 36.7 to 40.6 volts 36.7 volts 36.7 volts 36.7 volts
Configuration Single Single
RoHS Compliant RoHS RoHS
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data