Manufacturer: Wurth Electronics Inc.
Win Source Part Number: 1133906-824021
Packaging: Tape and Reel
Type: Zener
Mounting Style: SMD
Applications: General Purpose
Unidirectional Channels: 2
Bidirectional Channels: 1
Current - Peak Pulse (10/1000μs): 15A (8/20μs)
Power Line Protection: No
Categories: Circuit Protection
Supplier Device Package: SOT-23-3L
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.we-online.com
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 3 (168 Hours)
Voltage - Reverse Standoff: 5V (Maximum)
Voltage - Breakdown (Minimum): 6.1V
Voltage - Clamping (Maximum) at Ipp: 7V
Capacitance at Frequency: 55pF at 1MHz
| ODG (Origin Data Global) | Win Source Electronics | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays |
| Product Number | 824021 | 1133906-824021 |
| Product Name | TVS Diodes | Hard To Find - 824021 |
| Direction | Unidirectional | |
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | |
| VC | 7 volts | |
| VBR | 6.1 volts | 6.1 volts |