50A 1.1V@2A 2A 1kV ABS Bridge Rectifiers ROHS
BRIDGE RECT 1PHASE 1KV 2A ABS
| LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Rectifiers | Diodes |
| Product Number | ABS210 | ABS210 |
| Product Name | Diodes >> Bridge Rectifiers | Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | |
| RoHS Compliant | RoHS | |
| IO | 2 amps | |
| IFSM | 50 amps |