Manufacturer: Diodes Incorporated
Win Source Part Number: 1325708-6A6-T
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Reel - TR
Speed: Standard Recovery >500ns, > 200mA (Io)
Standard Package: 500
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 6A
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 6 A
Current - Reverse Leakage @ Vr: 10 µA @ 600 V
Operating Temperature - Junction: -65°C ~ 175°C
Supplier Device Package: R-6
Case / Package: R-6, Axial
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: 6A6T,6A6TR-ND,6A6DIC
Base Product Number: 6A6
Product Status: Obsolete
RoHS Status: ROHS3 Compliant
Diode Standard 600V 6A Through Hole R-6
DIODE GEN PURP 600V 6A R-6
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | General Purpose Diodes |
| Product Number | 1325708-6A6-T | 6A6DITR-ND | 6A6-T | 6A6-T | 6A6-T |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Single Diodes |
| Diode Type | Standard | ||||
| RoHS Compliant | RoHS | ||||
| VF | 0.9000 volts | 0.9000 volts | 0.9000 volts | ||
| VR | 600 volts | 600 volts |