Vishay Precision Group TVS - TVS - Diodes - 5KP75A-E3/54 5KP75A-E3/54

Description
Manufacturer: Vishay Win Source Part Number: 1006418-5KP75A-E3/54 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: Through Hole Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: P600 STAND-OFF Voltage (Vwm): 75V Minimum Breakdown Voltage: 83.3V Max Clamping Voltage: 121V Peak Pulse Current(Ippm): 41.3A Power Dissipation - Pd: 5000W (5kW) Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1006418-5KP75A-E3/54 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: Through Hole Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: P600 STAND-OFF Voltage (Vwm): 75V Minimum Breakdown Voltage: 83.3V Max Clamping Voltage: 121V Peak Pulse Current(Ippm): 41.3A Power Dissipation - Pd: 5000W (5kW) Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - 5KP75A-E3/54 - 1006418-5KP75A-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 5KP75A-E3/54
1006418-5KP75A-E3/54
TVS - TVS - Diodes - 5KP75A-E3/54 1006418-5KP75A-E3/54
Manufacturer: Vishay Win Source Part Number: 1006418-5KP75A-E3/54 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: Through Hole Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: P600 STAND-OFF Voltage (Vwm): 75V Minimum Breakdown Voltage: 83.3V Max Clamping Voltage: 121V Peak Pulse Current(Ippm): 41.3A Power Dissipation - Pd: 5000W (5kW) Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1006418-5KP75A-E3/54
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: Through Hole
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: P600
STAND-OFF Voltage (Vwm): 75V
Minimum Breakdown Voltage: 83.3V
Max Clamping Voltage: 121V
Peak Pulse Current(Ippm): 41.3A
Power Dissipation - Pd: 5000W (5kW)
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
75V 121V TVS Protection Diode - 144-5KP75A-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
75V 121V TVS Protection Diode
144-5KP75A-E3/54
75V 121V TVS Protection Diode 144-5KP75A-E3/54
5kW TVS Diode, 75V, Unidirectional, 121V Clamp, P600 Product overview: 5KP75A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 75V, 121V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 75V, 121V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-5KP75A-E3/54 can be used for catalog matching and distributor lookup.

5kW TVS Diode, 75V, Unidirectional, 121V Clamp, P600 Product overview: 5KP75A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 75V, 121V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 75V, 121V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-5KP75A-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 5KP75A-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
121V Clamp 41.3A Ipp Tvs Diode Through Hole P600

121V Clamp 41.3A Ipp Tvs Diode Through Hole P600

Buy Now Datasheet
TVS Diodes - 5KP75A-E3/54GICT-ND - DigiKey
Thief River Falls, MN, United States
121V Clamp 41.3A Ipp Tvs Diode Through Hole P600

121V Clamp 41.3A Ipp Tvs Diode Through Hole P600

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 5KP75A-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
5KP75A-E3/54
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 5KP75A-E3/54
TVS DIODE 75VWM 121VC P600

TVS DIODE 75VWM 121VC P600

Supplier's Site
Tvs Diode, 5Kw, 75V, P600; Breakdown Voltage Vishay - 78K4264 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 5Kw, 75V, P600; Breakdown Voltage Vishay
78K4264
Tvs Diode, 5Kw, 75V, P600; Breakdown Voltage Vishay 78K4264
TVS DIODE, 5KW, 75V, P600; Breakdown Voltage:92.1V; Breakdown Voltage Range:83.3V to 92.1V; Breakdown Voltage Vbr:92.1V; Clamping Voltage Vc Max:121V; Diode Case Style:P600; Diode Type:Unidirectional TVS; No. of Pins:2 RoHS Compliant: Yes

TVS DIODE, 5KW, 75V, P600; Breakdown Voltage:92.1V; Breakdown Voltage Range:83.3V to 92.1V; Breakdown Voltage Vbr:92.1V; Clamping Voltage Vc Max:121V; Diode Case Style:P600; Diode Type:Unidirectional TVS; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet
TVS Diodes 5KP75A-E3/54
TVS DIODE 75VWM 121VC P600

TVS DIODE 75VWM 121VC P600

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1006418-5KP75A-E3/54 144-5KP75A-E3/54 5KP75A-E3/54GITR-ND 5KP75A-E3/54 78K4264 5KP75A-E3/54
Product Name TVS - TVS - Diodes - 5KP75A-E3/54 75V 121V TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode, 5Kw, 75V, P600; Breakdown Voltage Vishay TVS Diodes
Package P600 Tape and Reel P600, Axial P600 P600 P600, Axial
VWM 75 volts
IPPM 41.3 amps
VC 121 volts 121 volts 121 volts 121 volts 121 volts
VBR 83.3 volts 83.3 volts 83.3 volts 92.1 volts 83.3 volts
Unlock Full Specs
to access all available technical data