Manufacturer: Wurth Electronics Inc
Win Source Part Number: 858351-82401646
Series: WE-TVS
Operating Temperature Range: -55°C ~ 85°C (TJ)
Features: 13V (Typ) Clamp 17A (8/20µs) Ipp Tvs Diode Surface Mount 8-MSOP
Package: Reel - TR
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: Surface Mount
Categories: Circuit Protection
Case / Package: 8-MSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 732-2505-1, 732-2505-2, 732-2505-6
| Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 858351-82401646 | 82401646 |
| Product Name | TVS - TVS - Diodes - 82401646 | TVS Diodes |
| Package | 8-MSOP | 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) |