Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RECTIFIERS
MESSENKO SEMICONDUCTOR
ABS10-MS -- DIODES
Messenko Semiconductor
Diodes
ABS10-MS
Description
30A 950mV@400mA 1A 1kV ABS Bridge Rectifiers ROHS
ODG (Origin Data Global)
Done
Description
30A 950mV@400mA 1A 1kV ABS Bridge Rectifiers ROHS
Suppliers
Company
Product
Description
Supplier Links
ODG (Origin Data Global)
Shenzhen, China
Diodes
ABS10-MS
Diodes
ABS10-MS
30A 950mV@400mA 1A 1kV ABS Bridge Rectifiers ROHS
30A 950mV@400mA 1A 1kV ABS Bridge Rectifiers ROHS
Supplier's Site
Technical Specifications
ODG (Origin Data Global)
Product Category
Rectifiers
Product Number
ABS10-MS
Product Name
Diodes
RoHS Compliant
RoHS
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Schottky Diodes & Rectifiers
2548523
Specs
Package
SMA; DO-214AC (SMA)
RoHS Compliant
RoHS
T
j
-55 to 150 C (-67 to 302 F)
View Details
Fuji Electric Corp. of America
Rectifier Diodes, Type SBD
Model: TS865C08R
Specs
Package
T-Pack(S)
I
O
20 amps
V
RRM
80 volts
View Details
Nexperia B.V.
Schottky barrier diode
1PS74SB23-QH
Specs
Package
SOT457; SOT457 SOT457
RoHS Compliant
RoHS
I
FSM
25 amps
View Details
Rochester Electronics
Diode and Rectifier
2N6240
Specs
Package
Bulk
View Details