The 5.0SMDJ series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % SMD low profile surface mount package minimizing PCB footprint Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 Built-in strain relief Glass passivated chip junction Fast response time typically less than 1 ps from 0 V to BV min Excellent clamping capability
275V Clamp 18.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
275V Clamp 18.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
275V Clamp 18.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1005836-5.0SMDJ170CA
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: DO-214AB (SMCJ)
STAND-OFF Voltage (Vwm): 170V
Minimum Breakdown Voltage: 189V
Max Clamping Voltage: 275V
Peak Pulse Current(Ippm): 18.2A
Power Dissipation - Pd: 5000W (5kW)
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
TVS DIODE 170VWM 275VC DO214AB
TVS DIODE, 5KW, 170V, BIDIR, SMC; Product Range:5.0SMDJ Series; TVS Polarity:Bidirection
TVS Diodes / ESD Suppressors 5kW 170V 5% Bi-Directional
TVS DIODE 170VWM 275VC DO214AB
| Littelfuse, Inc. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 5.0SMDJ170CA | 5.0SMDJ170CATR-ND | 1005836-5.0SMDJ170CA | 5.0SMDJ170CA | 27AK1677 | 5.0SMDJ170CA | 5.0SMDJ170CA |
| Product Name | 5000W Transient Voltage Suppression (TVS) Diode in DO-214AB Package | TVS Diodes | TVS - TVS - Diodes - 5.0SMDJ170CA | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 5Kw, 170V, Bidir, Smc; Product Range Littelfuse | TVS Diodes / ESD Suppressors | TVS Diodes |
| VC | 275 volts | 275 volts | 275 volts | 275 volts | 275 volts | ||
| VBR | 189 to 209 volts | 189 volts | 189 volts | 189 volts | 189 volts | ||
| Configuration | Single | ||||||
| Package | DO-214AB, SMC | DO-214AB (SMCJ) | DO-214AB (SMCJ) | DO-214AB (SMC) | DO-214AB-2 (SMC) | DO-214AB, SMC | |
| Peak Pulse Power | 5000 watts | 5000 watts | 5000 watts |