45V Clamp 90A (8/20µs) Ipp Tvs Diode Through Hole P600
TVS DIODE 24VWM 45VC P600
TVS DIODE 24VWM 45VC P600
DIODE, TVS, 6.5W, 24V, UNIDIRECTIONAL, P600-2; Product Range:6KA24 Series; TVS Polarity:Unidirectio
| DigiKey | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 6KA24HE3/54GITR-ND | 6KA24HE3/54 | 6KA24HE3/54 | 05W7049 |
| Product Name | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Diode, Tvs, 6.5W, 24V, Unidirectional, P600-2; Product Range Vishay |
| Configuration | Single | |||
| Package | P600, Axial | P600, Axial | P600 | |
| Peak Pulse Power | 6000 watts | 6000 watts | 6000 watts | |
| VC | 45 volts | 45 volts | 45 volts |