Manufacturer: Wurth Electronics Inc
Win Source Part Number: 858349-82357050100
Series: WE-VE
Package: Reel - TR
Package: 0402 (1005 Metric)
Mounting: Surface Mount
Categories: Circuit Protection
Case / Package: 0402
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.4000
ESD SUPPRESSOR TVS 60V 0402
| Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 858349-82357050100 | 82357050100 |
| Product Name | TVS - TVS - Mixed Technology - 82357050100 | Mixed Technology |
| Package | 0402 | 0402 (1005 Metric) |