DIODE ZENER 6V 5W DO214AB Product overview: ACZRC5340B-G from Comchip Technology is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6V, 5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6V, 5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-ACZRC5340B-G can be used for catalog matching and distributor lookup.
DIODE ZENER 6V 5W DO214AB
Zener Diodes ZENER 5W 6V AEC-Q101
| ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-ACZRC5340B-G | ACZRC5340B-G | ACZRC5340B-G |
| Product Name | 6V 5W Zener Diode | Single Zener Diodes | Zener Diodes |
| Package | Tape & Reel (TR) | DO-214AB, SMC | DO-214AB-2 |
| RoHS Compliant | RoHS | ||
| VZ | 6 volts | 6 volts | |
| ZZT | 1 ohms | 1 ohms |