The 5.0SMDJ series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % SMD low profile surface mount package minimizing PCB footprint Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 Built-in strain relief Glass passivated chip junction Fast response time typically less than 1 ps from 0 V to BV min Excellent clamping capability
121V Clamp 41.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
121V Clamp 41.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
121V Clamp 41.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS DIODE, 5KW, 75V, UNIDIR, DO-214AB; Product Range:5.0SMDJ Series; TVS Polarity:Unidirectio
TVS 5KW 75V 5%UNI DO-214AB TR13 RoHS / TR RoHS Compliant: Yes
TVS DIODE 75VWM 121VC DO214AB
TVS Diodes / ESD Suppressors 5kW 75V 5% Uni-Directional
TVS DIODE 75VWM 121VC DO214AB
| Littelfuse, Inc. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 5.0SMDJ75A | 5.0SMDJ75ACT-ND | 18AC8112 | 51AK5763 | 5.0SMDJ75A | 5.0SMDJ75A | 5.0SMDJ75A |
| Product Name | 5000W Transient Voltage Suppression (TVS) Diode in DO-214AB Package | TVS Diodes | Tvs Diode, 5Kw, 75V, Unidir, Do-214Ab; Product Range Littelfuse | Tvs 5Kw 75V 5%uni Do-214Ab Tr13 Rohs / Tr Rohs Compliant Littelfuse | TVS Diodes | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| VC | 121 volts | 121 volts | 121 volts | 121 volts | 121 volts | ||
| VBR | 83.3 to 92.1 volts | 83.3 volts | 83.3 volts | 83.3 volts | |||
| Configuration | Single | ||||||
| Package | DO-214AB, SMC | DO-214AB | DO-214AB, SMC | DO-214AB-2 (SMC) | DO-214AB (SMCJ) | ||
| Peak Pulse Power | 5000 watts | 5000 watts | 5000 watts |