Alternative Parts (Cross-Reference): Cross
Manufacturer: Würth Elektronik
Category: Circuit Protection Transient Voltage Suppressors (TVS) TVS Diodes
Series: WE-TVSP
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Type: Zener
Voltage - Reverse Standoff (Typ): 36V (Max)
Voltage - Breakdown (Min): 42.1V (Typ)
Voltage - Clamping (Max) @ Ipp: 58.1V
TVS DIODE 36VWM 58.1VC DO214AB
| Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 824541361 | |
| Product Name | Circuit Protection Transient Voltage Suppressors (TVS) TVS Diodes | TVS Diodes |
| VC | 58.1 volts | 58.1 volts |
| VBR | 42.1 volts | 42.1 volts |
| Direction | Bidirectional |