WURTH ELECTRONICS ICS, INC.
82550200 -- VARISTORS, MOVS
Wurth Electronics ICS, Inc.
Varistors, MOVs
82550200
Description
VARISTOR 33V 100A 0805
Description
VARISTOR 33V 100A 0805
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Diodes |
|
Product Number
|
82550200 |
|
Product Name
|
Varistors, MOVs |
|
Tj
|
-40 to 125 C (-40 to 257 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Diode Type
Three Phase Full Wave Bridge Assemblies
IF
5000 mA
VR
600 volts
View Details
Diode Applications
Rectifier
VF
1.55 volts
VR
1400 volts
View Details
Diode Type
General Purpose; Schottky
Diode Applications
Switching
RoHS Compliant
RoHS
View Details
2 suppliers