72.7V Clamp 68.8A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
72.7V Clamp 68.8A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
72.7V Clamp 68.8A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
DIO TVS VWM 45V 5kW UNIDIR SMC
TVS DIODE 45VWM 72.7VC DO214AB
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 5.0SMDJ45ABBCT-ND | 52AC9959 | 5.0SMDJ45A |
| Product Name | TVS Diodes | Dio Tvs Vwm 45V 5Kw Unidir Smc Bourns | TVS Diodes |
| Configuration | Single | ||
| Package | DO-214AB, SMC | DO-214AB, SMC | |
| Peak Pulse Power | 5000 watts | 5000 watts | |
| VC | 72.7 volts | 72.7 volts |