The 5.0SMDJ series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % SMD low profile surface mount package minimizing PCB footprint Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 Built-in strain relief Glass passivated chip junction Fast response time typically less than 1 ps from 0 V to BV min Excellent clamping capability
TVS 5KW 36V 5%BI DO-214AB TR13 RoHS
TVS 5KW 36V 5%BI DO-214AB TR13 RoHS
TVS 5KW 36V 5%BI DO-214AB TR13 RoHS
58.1V Clamp 86.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
58.1V Clamp 86.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
58.1V Clamp 86.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Product Range:5.0SMDJ Series; TVS Polarity:Bidirection
TVS DIODE, 5KW, 36V, BIDIR, DO-214AB; Product Range:5.0SMDJ Series; TVS Polarity:Bidirection
TVS DIODE, 5KW, 36V, BIDIR, DO-214AB; Product Range:5.0SMDJ Series; TVS Polarity:Bidirection
TVS Diodes / ESD Suppressors 5kW 36V 5% Bi-Directional
TVS DIODE 36VWM 58.1VC DO214AB
| Littelfuse, Inc. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 5.0SMDJ36CA | 1719470P | 1719470 | F4122CT-ND | 89Y6458 | 08AC3602 | 5.0SMDJ36CA | 5.0SMDJ36CA |
| Product Name | 5000W Transient Voltage Suppression (TVS) Diode in DO-214AB Package | TVS Diodes | TVS Diodes | TVS Diodes | Product Range Littelfuse | Tvs Diode, 5Kw, 36V, Bidir, Do-214Ab; Product Range Littelfuse | TVS Diodes / ESD Suppressors | TVS Diodes |
| VC | 58.1 volts | 58.1 volts | 58.1 volts | 58.1 volts | ||||
| VBR | 40 to 44.2 volts | 40 volts | 40 volts | |||||
| Configuration | Single | Single | Single | |||||
| Direction | Bidirectional | Bidirectional | Bidirectional | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS |