Littelfuse, Inc. 5000W Transient Voltage Suppression (TVS) Diode in DO-214AB Package 5.0SMDJ15CA

Description
The 5.0SMDJ series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % SMD low profile surface mount package minimizing PCB footprint Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 Built-in strain relief Glass passivated chip junction Fast response time typically less than 1 ps from 0 V to BV min Excellent clamping capability
Request a Quote Datasheet
Description
The 5.0SMDJ series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % SMD low profile surface mount package minimizing PCB footprint Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 Built-in strain relief Glass passivated chip junction Fast response time typically less than 1 ps from 0 V to BV min Excellent clamping capability
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5000W Transient Voltage Suppression (TVS) Diode in DO-214AB Package - 5.0SMDJ15CA - Littelfuse, Inc.
Rosemont, IL, United States
5000W Transient Voltage Suppression (TVS) Diode in DO-214AB Package
5.0SMDJ15CA
5000W Transient Voltage Suppression (TVS) Diode in DO-214AB Package 5.0SMDJ15CA
The 5.0SMDJ series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % SMD low profile surface mount package minimizing PCB footprint Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 Built-in strain relief Glass passivated chip junction Fast response time typically less than 1 ps from 0 V to BV min Excellent clamping capability

The 5.0SMDJ series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % SMD low profile surface mount package minimizing PCB footprint Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 Built-in strain relief Glass passivated chip junction Fast response time typically less than 1 ps from 0 V to BV min Excellent clamping capability

Supplier's Site Datasheet
TVS - TVS - Diodes - 5.0SMDJ15CA - 1128900-5.0SMDJ15CA - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 5.0SMDJ15CA
1128900-5.0SMDJ15CA
TVS - TVS - Diodes - 5.0SMDJ15CA 1128900-5.0SMDJ15CA
Manufacturer: Littelfuse Inc. Win Source Part Number: 1128900-5.0SMDJ15CA Packaging: Tape and Reel Type: Zener Mounting Style: SMD Applications: General Purpose Bidirectional Channels: 1 Current - Peak Pulse (10/1000μs): 205A Power - Peak Pulse: 5000W (5kW) Power Line Protection: No Categories: Circuit Protection Supplier Device Package: DO-214AB (SMCJ) Temperature Range - Operating: -65°C ~ 150°C Manufacturer Homepage: www.littelfuse.com Manufacturer Package: DO-214AB, SMC Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 15V Voltage - Breakdown (Minimum): 16.7V Voltage - Clamping (Maximum) at Ipp: 24.4V

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1128900-5.0SMDJ15CA
Packaging: Tape and Reel
Type: Zener
Mounting Style: SMD
Applications: General Purpose
Bidirectional Channels: 1
Current - Peak Pulse (10/1000μs): 205A
Power - Peak Pulse: 5000W (5kW)
Power Line Protection: No
Categories: Circuit Protection
Supplier Device Package: DO-214AB (SMCJ)
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Homepage: www.littelfuse.com
Manufacturer Package: DO-214AB, SMC
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Reverse Standoff: 15V
Voltage - Breakdown (Minimum): 16.7V
Voltage - Clamping (Maximum) at Ipp: 24.4V

Buy Now
Singapore, Singapore
15V TVS Protection Diode
144-5.0SMDJ15CA
15V TVS Protection Diode 144-5.0SMDJ15CA
TVS Diode, 5kW, 15V, Bidirectional, SMC, DO-214AB Product overview: 5.0SMDJ15CA from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 15V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 15V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-5.0SMDJ15CA can be used for catalog matching and distributor lookup.

TVS Diode, 5kW, 15V, Bidirectional, SMC, DO-214AB Product overview: 5.0SMDJ15CA from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 15V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 15V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-5.0SMDJ15CA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 1719555 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1719555
TVS Diodes 1719555
TVS 5KW 15V 5%BI DO-214AB TR13 RoHS

TVS 5KW 15V 5%BI DO-214AB TR13 RoHS

Supplier's Site
TVS Diodes - 1719555P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1719555P
TVS Diodes 1719555P
TVS 5KW 15V 5%BI DO-214AB TR13 RoHS

TVS 5KW 15V 5%BI DO-214AB TR13 RoHS

Supplier's Site
TVS Diodes - 1716746 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1716746
TVS Diodes 1716746
TVS 5KW 15V 5%BI DO-214AB TR13 RoHS

TVS 5KW 15V 5%BI DO-214AB TR13 RoHS

Supplier's Site
TVS Diodes - 5.0SMDJ15CACT-ND - DigiKey
Thief River Falls, MN, United States
24.4V Clamp 205A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

24.4V Clamp 205A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - 5.0SMDJ15CATR-ND - DigiKey
Thief River Falls, MN, United States
24.4V Clamp 205A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

24.4V Clamp 205A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - 5.0SMDJ15CADKR-ND - DigiKey
Thief River Falls, MN, United States
24.4V Clamp 205A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

24.4V Clamp 205A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 5.0SMDJ15CA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
5.0SMDJ15CA
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 5.0SMDJ15CA
TVS DIODE 15VWM 24.4VC DO214AB

TVS DIODE 15VWM 24.4VC DO214AB

Supplier's Site
Diode, Tvs, 15V, 5Kw, 5%, Bi, Smd; Product Range Littelfuse - 84R1124 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 15V, 5Kw, 5%, Bi, Smd; Product Range Littelfuse
84R1124
Diode, Tvs, 15V, 5Kw, 5%, Bi, Smd; Product Range Littelfuse 84R1124
DIODE, TVS, 15V, 5KW, 5%, BI, SMD; Product Range:5.0SMDJ Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:15V; Clamping Voltage Max:24.4V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

DIODE, TVS, 15V, 5KW, 5%, BI, SMD; Product Range:5.0SMDJ Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:15V; Clamping Voltage Max:24.4V; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site
TVS Diodes - 5.0SMDJ15CA - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
5.0SMDJ15CA
TVS Diodes 5.0SMDJ15CA
TVS DIODE 15VWM 24.4VC DO214AB

TVS DIODE 15VWM 24.4VC DO214AB

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 5.0SMDJ15CA 1128900-5.0SMDJ15CA 144-5.0SMDJ15CA 1719555 1719555P 5.0SMDJ15CACT-ND 5.0SMDJ15CA 84R1124 5.0SMDJ15CA
Product Name 5000W Transient Voltage Suppression (TVS) Diode in DO-214AB Package TVS - TVS - Diodes - 5.0SMDJ15CA 15V TVS Protection Diode TVS Diodes TVS Diodes TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Diode, Tvs, 15V, 5Kw, 5%, Bi, Smd; Product Range Littelfuse TVS Diodes
VC 24.4 volts 24.4 volts 24.4 volts 24.4 volts 24.4 volts
VBR 16.7 to 18.5 volts 16.7 volts 16.7 volts 16.7 volts 16.7 volts
Peak Pulse Power 5000 watts 5000 watts 5000 watts 5000 watts 5000 watts
Tj -65 to 150 C (-85 to 302 F) -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Configuration Single Single Single Single
Unlock Full Specs
to access all available technical data