DIODE GEN PURP 800V 8A DPAK Product overview: 8EWS08STRL from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 8A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 8A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-8EWS08STRL can be used for catalog matching and distributor lookup.
Diode Standard 800V 8A Surface Mount D-PAK (TO-252AA)
Manufacturer: Vishay
Win Source Part Number: 858523-8EWS08STRL
Features: Diode Standard 800 V 8A Surface Mount D-PAK (TO-252AA)
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 8EWS08
Categories: Discrete Semiconductor Products
Case / Package: D-PAK (TO-252AA)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: VS-8EWS08STRL, VS-8EWS08STRL-ND, VS8EWS08STRL, VS8EWS08STRL-ND
DIODE GEN PURP 800V 8A DPAK
DIODE GEN PURP 800V 8A DPAK
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | General Purpose Diodes |
| Product Number | 280-8EWS08STRL | 8EWS08STRL-ND | 858523-8EWS08STRL | 8EWS08STRL | 8EWS08STRL |
| Product Name | 800V 8A DPAK Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - 8EWS08STRL | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Package | Tape & Reel (TR) | DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 | |||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | |||
| Diode Type | Diode Standard 800 V 8A Surface Mount D-PAK (TO-252AA) | ||||
| Life Cycle Stage | Removed |