5V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount 10-DFN (2.6x2.6)
5V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount 10-DFN (2.6x2.6)
5V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount 10-DFN (2.6x2.6)
Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 861255-AOZ8318DI
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: 5V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount 10-DFN (2.6x2.6)
Package: 10-UFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: AOZ8318
Categories: Circuit Protection
Case / Package: 10-DFN (2.6x2.6)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 785-1703-2, 785-1703-1, 785-1703-6, Q12675300
TVS DIODE 2.5VWM 5VC 10DFN Product overview: AOZ8318DI from Alpha and Omega Semiconductor, Inc. is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-AOZ8318DI can be used for catalog matching and distributor lookup.
TVS DIODE 2.5VWM 5VC 10DFN
TVS DIODE 2.5VWM 5VC 10DFN
TVS DIODE 2.5VWM 5VC 10DFN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 785-1703-6-ND | 861255-AOZ8318DI | 144-AOZ8318DI | 62-AOZ8318DI | AOZ8318DI | AOZ8318DI |
| Product Name | TVS Diodes | TVS - TVS - Diodes - AOZ8318DI | TVS Protection Diode | TVS DIODE 2.5VWM 5VC 10DFN | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||||
| Package | 10-UFDFN Exposed Pad | 10-DFN (2.6x2.6) | Tape & Reel (TR) | 10-UFDFN Exposed Pad | 10-UFDFN Exposed Pad | 10-DFN (2.6x2.6) |
| Peak Pulse Power | 350 watts | 350 watts | 350 watts | 350 watts | 350 watts | |
| VC | 5 volts | 5 volts | 5 volts | 5 volts | ||
| VBR | 2.8 volts | 2.8 volts | 2.8 volts |