The 5KP Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated junction 5000W peak pulse capability at 10—1000µs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 2µA above 12V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375,(9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead-free plated
103V Clamp 49.5A Ipp Tvs Diode Through Hole P600
103V Clamp 49.5A Ipp Tvs Diode Through Hole P600
TVS DIODE, 5KW, 64V, P600; Breakdown Voltage Range:71.1V to 78.6V; Breakdown Voltage Vbr:71.1V; Clamping Voltage Vc Max:103V; Diode Case Style:P600; Diode Type:Unidirectional TVS; Filter Terminals:Axial Leaded; No. of Pins:2 RoHS Compliant: Yes
TVS DIODE, UNIDIR, 64V, P600 ROHS COMPLIANT: YES
TVS Diodes / ESD Suppressors 64Vso 50VAC 49A
TVS P600 64V 5000W UNIDIR
| Littelfuse, Inc. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 5KP64A | 5KP64ALFCT-ND | 18H3514 | 67AH3784 | 5KP64A | 5KP64A | 5KP64A |
| Product Name | 5000W Axial Leaded Transient Voltage Suppression (TVS) Diode | TVS Diodes | Tvs Diode, 5Kw, 64V, P600; Breakdown Voltage Range Littelfuse | Tvs Diode, Unidir, 64V, P600 Rohs Compliant Littelfuse | TVS Diodes / ESD Suppressors | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| VR | 64 volts | ||||||
| VBR | 71.1 to 78.6 volts | 71.1 volts | 71.1 to 78.6 volts | 71.1 volts | 71.1 volts | ||
| PD | 5.00E6 milliwatts | ||||||
| Configuration | Single | ||||||
| Package | P600, Axial | P600 | P600-2 | P600, Axial | P600 |