53.3V Clamp 93.9A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
53.3V Clamp 93.9A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
53.3V Clamp 93.9A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
TVS DIODE 33VWM 53.3VC DO214AB
TVS DIODE 33VWM 53.3VC DO214AB
| DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 5.0SMLJ33CA-TPMSDKR-ND | 5.0SMLJ33CA-TP | 5.0SMLJ33CA-TP |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | ||
| Package | DO-214AB, SMC | DO-214AB (SMC) | DO-214AB, SMC |
| Peak Pulse Power | 5000 watts | 5000 watts | 5000 watts |
| VC | 53.3 volts | 53.3 volts | 53.3 volts |