Manufacturer: Würth Elektronik
Win Source Part Number: 806665-82531040
Packaging: Reel
Mounting Style: Surface Mount, MLCV
Number of Circuits: 1
Varistor Voltage (Min): 6.4V
Varistor Voltage (Typ): 8V
Current - Surge: 150A
Maximum AC Volts: 4V
Maximum DC Volts: 5.5V
Energy: 0.40J
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 1206 (3216 Metric)
Varistor Voltage (Maximum): 9.6V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)
Capacitance at Frequency: 3600pF at 1MHz
| ODG (Origin Data Global) | Win Source Electronics | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 82531040 | 806665-82531040 |
| Product Name | Varistors, MOVs | TVS - TVS - Varistors, MOVs - 82531040 |
| Tj | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |