The 8.0SMDJ series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. For surface mounted applications to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 30kV(Air), 30kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Built-in strain relief Glass passivated chip junction 8kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles):0.01%
Win Source Part Number: 1338737-8.0SMDJ30CA
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Series: 8.0SMDJ
Type: Zener
Package: Tape & Reel
Applications: Telecom
Standard Package: 3,000
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 30V
Voltage - Breakdown (Min): 33.3V
Power - Peak Pulse: 8000W (8kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 165.3A
Mounting Type: Surface Mount
Package / Case: DO-214AB, SMC
Supplier Device Package: DO-214AB (SMCJ)
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Littelfuse Inc.
Base Product Number: 8.0SMDJ
California Prop 65: Warning Information
Voltage - Clamping (Max) @ Ipp: 48.4V
48.4V Clamp 165.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
48.4V Clamp 165.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
48.4V Clamp 165.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Trans Voltage Suppressor Diode, 8000W, 30V V(RWM), Bidirectional, 1 Element, Silicon, DO-214AB, SMC, 2 PIN Product overview: 8.0SMDJ30CA from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8000W, 30V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 8000W, 30V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-8.0SMDJ30CA can be used for catalog matching and distributor lookup.
TVS DIODE 30VWM 48.4VC DO214AB
TVS DIODE 30VWM 48.4VC DO214AB
TVS DIODE, BIDIR, 30V, SMC; Product Range:8.0SMDJ Series; TVS Polarity:Bidirection
TVS Diodes / ESD Suppressors TVS 8KW 30V 5%BI DO-214AB TR13 RoHS
| Littelfuse, Inc. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 8.0SMDJ30CA | 1338737-8.0SMDJ30CA | 8.0SMDJ30CACT-ND | 144-8.0SMDJ30CA | 8.0SMDJ30CA | 8.0SMDJ30CA | 27AK1693 | 8.0SMDJ30CA |
| Product Name | 8000W, High Power Density in DO-214AB | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | 8000W 30V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | Tvs Diode, Bidir, 30V, Smc; Product Range Littelfuse | TVS Diodes / ESD Suppressors |
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| VBR | 33.3 to 36.8 volts | 33.3 volts | 33.3 volts | 33.3 volts | 33.3 volts | 33.3 volts | ||
| Package | DO-214AB, SMC | DO-214AB, SMC | DO-214AB (SMCJ) | DO-214AB, SMC | DO-214AB (SMC) | DO-214AB-2 | ||
| Peak Pulse Power | 8000 watts | 8000 watts | 8000 watts | 8000 watts | ||||
| VC | 48.4 volts | 48.4 volts | 48.4 volts | 48.4 volts |