The AK3 series of high current transient suppressors have been specially designed for use in A.C. line protection and any demanding applications (AC or DC). They offer superior clamping characteristics over standard S.A.D. technologies by virtue of the Littelfuse Foldbak™ technology, which provides a clamping voltage lower than the avalanche voltage (but above the rated working voltage). Therefore, any voltage rise due to increased current conduction is contained to a minimum, providing the best possible protection level. They can also be connected in series and/or parallel to create very high capacity protection solutions. Halogen-free RoHS compliant Foldbak™ technology for superior clamping factor Glass passivated junction Bidirectional Ultra compact: over 10 times less volume than traditional discrete solutions Very low clamping voltage Sharp breakdown voltage Low slope resistance
625V Clamp 3000A (3kA) (8/20µs) Ipp Tvs Diode Through Hole Axial
TVS Diode, 430V, Bidirectional, 2nF, 3kA, Axial Product overview: AK3-430C from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 430V, 2nF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 430V, 2nF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-AK3-430C can be used for catalog matching and distributor lookup.
TVS DIODE 430VWM 625VC AXIAL
DIODE, TVS, BI-DIRECTIONAL, 430V, 3KA, AXIAL; Product Range:AK3 Series; TVS Polarity:Bidirection
TVS Diodes / ESD Suppressors 3KA 430V TVS BI AXIAL
TVS DIODE 430VWM 625VC AXIAL
| Littelfuse, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | AK3-430C | F4233-ND | 144-AK3-430C | AK3-430C | 78T6360 | AK3-430C | AK3-430C |
| Product Name | TVS Diode for AC or DC Line Protection | TVS Diodes | 430V 2nF TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Diode, Tvs, Bi-Directional, 430V, 3Ka, Axial; Product Range Littelfuse | TVS Diodes / ESD Suppressors | TVS Diodes |
| VR | 430 volts | ||||||
| VBR | 440 to 490 volts | 440 volts | 440 volts | 440 volts | |||
| Configuration | Single | Single | |||||
| Package | Axial, Right Angle Bend (24.15mm Center) | Bulk | Axial | Axial, Right Angle Bend (24.15mm Center) | |||
| VC | 625 volts | 625 volts | 625 volts |