Alternative Parts (Cross-Reference): Cross
Manufacturer: Würth Elektronik
Category: Circuit Protection Transient Voltage Suppressors (TVS) Varistors, MOVs
Package: Tape & Reel (TR)
Operating Temperature: -40°C ~ 85°C (TA)
Mounting Type: Through Hole
Package / Case: Disc 14mm
Product Status: Active
DISK VARISTOR STANDARD 14MM; 275
| Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 820542711 | |
| Product Name | Circuit Protection Transient Voltage Suppressors (TVS) Varistors, MOVs | Varistors, MOVs |
| Package | Disc 14mm |