Littelfuse, Inc. Single Chip Design, 5000W 5.0SMDJ24CAS

Description
The 5.0SMDJxxS series, single chip design is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Recognized to UL 497B as an Isolated Loop Circuit Protector DO214AB SMT package for minimized board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c ESD protection of data lines in accordance with IEC 61000-4-2, ESD 30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000-4-4 Built-in strain relief Glass passivated chip junction
Request a Quote Datasheet
Description
The 5.0SMDJxxS series, single chip design is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Recognized to UL 497B as an Isolated Loop Circuit Protector DO214AB SMT package for minimized board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c ESD protection of data lines in accordance with IEC 61000-4-2, ESD 30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000-4-4 Built-in strain relief Glass passivated chip junction
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Chip Design, 5000W - 5.0SMDJ24CAS - Littelfuse, Inc.
Rosemont, IL, United States
Single Chip Design, 5000W
5.0SMDJ24CAS
Single Chip Design, 5000W 5.0SMDJ24CAS
The 5.0SMDJxxS series, single chip design is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Recognized to UL 497B as an Isolated Loop Circuit Protector DO214AB SMT package for minimized board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c ESD protection of data lines in accordance with IEC 61000-4-2, ESD 30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000-4-4 Built-in strain relief Glass passivated chip junction

The 5.0SMDJxxS series, single chip design is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Recognized to UL 497B as an Isolated Loop Circuit Protector DO214AB SMT package for minimized board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c ESD protection of data lines in accordance with IEC 61000-4-2, ESD 30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000-4-4 Built-in strain relief Glass passivated chip junction

Supplier's Site Datasheet
TVS Diodes - 18-5.0SMDJ24CASTR-ND - DigiKey
Thief River Falls, MN, United States
38.9V Clamp 128.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

38.9V Clamp 128.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - 18-5.0SMDJ24CASCT-ND - DigiKey
Thief River Falls, MN, United States
38.9V Clamp 128.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

38.9V Clamp 128.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - 18-5.0SMDJ24CASDKR-ND - DigiKey
Thief River Falls, MN, United States
38.9V Clamp 128.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

38.9V Clamp 128.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 5.0SMDJ24CAS - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
5.0SMDJ24CAS
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 5.0SMDJ24CAS
TVS DIODE 24VWM 38.9V DO214 TR13

TVS DIODE 24VWM 38.9V DO214 TR13

Supplier's Site
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
5.0SMDJ24CAS
TVS Diodes / ESD Suppressors 5.0SMDJ24CAS
TVS Diodes / ESD Suppressors TVS 5KW 24V 5%BI DO-214AB TR13 RoHS

TVS Diodes / ESD Suppressors TVS 5KW 24V 5%BI DO-214AB TR13 RoHS

Buy Now Datasheet
Tvs Diode, Bidir, 24V, Do-214Ab Rohs Compliant Littelfuse - 30AK1093 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Bidir, 24V, Do-214Ab Rohs Compliant Littelfuse
30AK1093
Tvs Diode, Bidir, 24V, Do-214Ab Rohs Compliant Littelfuse 30AK1093
TVS DIODE, BIDIR, 24V, DO-214AB ROHS COMPLIANT: YES

TVS DIODE, BIDIR, 24V, DO-214AB ROHS COMPLIANT: YES

Supplier's Site
TVS Diodes 5.0SMDJ24CAS
TVS DIODE 24VWM 38.9V DO214 TR13

TVS DIODE 24VWM 38.9V DO214 TR13

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 5.0SMDJ24CAS 18-5.0SMDJ24CASTR-ND 5.0SMDJ24CAS 5.0SMDJ24CAS 30AK1093 5.0SMDJ24CAS
Product Name Single Chip Design, 5000W TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes / ESD Suppressors Tvs Diode, Bidir, 24V, Do-214Ab Rohs Compliant Littelfuse TVS Diodes
RoHS Compliant RoHS RoHS
VC 38.9 volts 38.9 volts 38.9 volts 38.9 volts
VBR 26.7 to 29.5 volts 26.7 volts 26.7 volts 26.7 volts
Configuration Single
Package DO-214AB, SMC DO-214AB (SMCJ) DO-214AB-2 DO-214AB, SMC
Unlock Full Specs
to access all available technical data