The AK3 series of high current transient suppressors have been specially designed for use in A.C. line protection and any demanding applications (AC or DC). They offer superior clamping characteristics over standard S.A.D. technologies by virtue of the Littelfuse Foldbak™ technology, which provides a clamping voltage lower than the avalanche voltage (but above the rated working voltage). Therefore, any voltage rise due to increased current conduction is contained to a minimum, providing the best possible protection level. They can also be connected in series and/or parallel to create very high capacity protection solutions. Halogen-free RoHS compliant Foldbak™ technology for superior clamping factor Glass passivated junction Bidirectional Ultra compact: over 10 times less volume than traditional discrete solutions Very low clamping voltage Sharp breakdown voltage Low slope resistance
90V Clamp 3000A (3kA) (8/20µs) Ipp Tvs Diode Through Hole Axial
Trans Voltage Suppressor Diode, 30V V(RWM), Bidirectional, 1 Element, Silicon, HALOGEN FREE AND ROHS COMPLIANT, ULTRA COMPACT, PLASTIC PACKAGE-2 Product overview: AK3-030C from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 30V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-AK3-030C can be used for catalog matching and distributor lookup.
TVS DIODE 30VWM 90VC AXIAL
DIODE, TVS, BI-DIRECTIONAL, 30V, 3KA, AXIAL; Product Range:AK3 Series; TVS Polarity:Bidirection
| Littelfuse, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | AK3-030C | F4228-ND | 144-AK3-030C | AK3-030C | AK3-030C | 78T6355 |
| Product Name | TVS Diode for AC or DC Line Protection | TVS Diodes | 30V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | Diode, Tvs, Bi-Directional, 30V, 3Ka, Axial; Product Range Littelfuse |
| VR | 30 volts | |||||
| VBR | 32 to 37 volts | 32 volts | 32 volts | 32 volts | ||
| Configuration | Single | Single | ||||
| Package | Axial, Right Angle Bend (24.15mm Center) | Bulk | Axial | Axial, Right Angle Bend (24.15mm Center) | ||
| VC | 90 volts | 90 volts | 90 volts |