The 5.0SMDJ series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % SMD low profile surface mount package minimizing PCB footprint Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 Built-in strain relief Glass passivated chip junction Fast response time typically less than 1 ps from 0 V to BV min Excellent clamping capability
45.4V Clamp 110A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
45.4V Clamp 110A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
45.4V Clamp 110A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1005846-5.0SMDJ28CA
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: DO-214AB (SMCJ)
STAND-OFF Voltage (Vwm): 28V
Minimum Breakdown Voltage: 31.1V
Max Clamping Voltage: 45.4V
Peak Pulse Current(Ippm): 110A
Power Dissipation - Pd: 5000W (5kW)
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Sufficient
TVS 5KW 28V 5%BI DO-214AB TR13 RoHS
TVS 5KW 28V 5%BI DO-214AB TR13 RoHS
TVS 5KW 28V 5%BI DO-214AB TR13 RoHS
TVS Diodes / ESD Suppressors 5kW 28V 5% Bi-Directional
TVS DIODE, 5KW, 28V, BIDIR, DO-214AB; Product Range:5.0SMDJ Series; TVS Polarity:Bidirection
TRANSIENT SUPPRESSOR DIODE,SINGLE,BIDIREC
TVS DIODE 28VWM 45.4VC DO214AB
| Littelfuse, Inc. | DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 5.0SMDJ28CA | F6012CT-ND | 1005846-5.0SMDJ28CA | 1719444P | 1716750 | 5.0SMDJ28CA | 18AC8098 | 51AK5756 | 5.0SMDJ28CA |
| Product Name | 5000W Transient Voltage Suppression (TVS) Diode in DO-214AB Package | TVS Diodes | TVS - TVS - Diodes - 5.0SMDJ28CA | TVS Diodes | TVS Diodes | TVS Diodes / ESD Suppressors | Tvs Diode, 5Kw, 28V, Bidir, Do-214Ab; Product Range Littelfuse | Transient Suppressor Diode,single,bidirectional,28V V(Rwm),do-214Ab / Smc Rohs Compliant Littelfuse | TVS Diodes |
| VC | 45.4 volts | 45.4 volts | 45.4 volts | 45.4 volts | 45.4 volts | ||||
| VBR | 31.1 to 34.4 volts | 31.1 volts | 31.1 volts | 31.1 volts | |||||
| Configuration | Single | Single | Single | ||||||
| Package | DO-214AB, SMC | DO-214AB (SMCJ) | DO-214 | Do-214ab | DO-214AB-2 (SMC) | DO-214AB | DO-214AB, SMC | ||
| Peak Pulse Power | 5000 watts | 5000 watts |