3M Headers, Male Pins N3431-6303RB

Description
"Connector Header Through Hole 34 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 34 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - MHS34B-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
MHS34B-ND
Headers, Male Pins MHS34B-ND
"Connector Header Through Hole 34 position 0.100"" (2.54mm)"

"Connector Header Through Hole 34 position 0.100"" (2.54mm)"

Buy Now Datasheet
Connector/Terminal/Pin - 48652927 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
48652927
Connector/Terminal/Pin 48652927
(PRICE/EACH), CONNECTOR, HEADER, 34 POSITION, 2ROW, 2.54MM; CONNECTOR SYSTEMS:WIRE-TO-BOAR D; PITCH SPACING:2.54MM; NO. OF ROWS:2ROWS; NO. OF CONTACTS:34CONTACTS; CONTACT TERMINATION TYPE:THROUGH HOLE STRAIGHT; PRODUCT RANGE:3000 SERIES ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

(PRICE/EACH), CONNECTOR, HEADER, 34 POSITION, 2ROW, 2.54MM; CONNECTOR SYSTEMS:WIRE-TO-BOARD; PITCH SPACING:2.54MM; NO. OF ROWS:2ROWS; NO. OF CONTACTS:34CONTACTS; CONTACT TERMINATION TYPE:THROUGH HOLE STRAIGHT; PRODUCT RANGE:3000 SERIES ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Radwell International
Product Category Board Mount Connectors Electrical Connectors
Product Number MHS34B-ND 48652927
Product Name Headers, Male Pins Connector/Terminal/Pin
Connector Type Header Connector; Header Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCPF-ML2G-M38 - kTB Solutions
Specs
Connector Type SMP; SMP Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
PCB Sockets - 1731153 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Termination Solder
Mounting Through hole
View Details
Low Profile Hybrid Power Straight Press Fit Type Edge Card Connector - 80305-2P04S241CB30PA - Rego Electronics Inc.
Specs
Category Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
PC Pin, Single Post Connectors - 36-1402-3-ND - DigiKey
Specs
Mounting Through Hole
View Details
2 suppliers