"Connector Header Through Hole 24 position 0.100"" (2.54mm)"
(PRICE/EACH), WTB CONN, HEADER, 24POS, 2ROW, 2.54MM; CONNECTOR SYSTEMS:WIRE-TO-BOAR
WTB CONN, HEADER, 24POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Boar
| DigiKey | RS Components, Ltd. | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MHS24S-ND | 6149038 | 48653099 | 10M9602 |
| Product Name | Headers, Male Pins | PCB Headers | Plug/Receptacle | Wtb Conn, Header, 24Pos, 2Row, 2.54Mm; Connector Systems 3M |
| Connector Type | Header Connector; Header | Board to Board Connector; Wire to Board Connector | Wire to Board Connector | Wire to Board Connector |
| Mounting | Through Hole | Through hole | ||
| Current Rating | 1.8 amps |