3M Wire-Board Connector, Header, 60 Position, 2.54Mm; Connector Systems 3M N2560-6002RB

Description
WIRE-BOARD CONNECTOR, HEADER, 60 POSITION, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Contact Termination Type:Through Hole Straight; Product Range:2500 Series RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONNECTOR, HEADER, 60 POSITION, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Contact Termination Type:Through Hole Straight; Product Range:2500 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector, Header, 60 Position, 2.54Mm; Connector Systems 3M - 19M5069 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Header, 60 Position, 2.54Mm; Connector Systems 3M
19M5069
Wire-Board Connector, Header, 60 Position, 2.54Mm; Connector Systems 3M 19M5069
WIRE-BOARD CONNECTOR, HEADER, 60 POSITION, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Contact Termination Type:Through Hole Straight; Product Range:2500 Series RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, HEADER, 60 POSITION, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Contact Termination Type:Through Hole Straight; Product Range:2500 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Connector/Terminal/Pin - 32232784 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
32232784
Connector/Terminal/Pin 32232784
(PRICE/EACH), WIRE-BOARD CONNECTOR, HEADER, 60 POSITION, 2.54MM; CONNECTOR SYSTEMS:WIRE-TO-BOAR D; PITCH SPACING:2.54MM; NO. OF ROWS:2ROWS; NO. OF CONTACTS:60CONTACTS; CONTACT TERMINATION TYPE:THROUGH HOLE STRAIGHT; PRODUCT RANGE:2500 SERIES ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

(PRICE/EACH), WIRE-BOARD CONNECTOR, HEADER, 60 POSITION, 2.54MM; CONNECTOR SYSTEMS:WIRE-TO-BOARD; PITCH SPACING:2.54MM; NO. OF ROWS:2ROWS; NO. OF CONTACTS:60CONTACTS; CONTACT TERMINATION TYPE:THROUGH HOLE STRAIGHT; PRODUCT RANGE:2500 SERIES ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors
Product Number 19M5069 32232784
Product Name Wire-Board Connector, Header, 60 Position, 2.54Mm; Connector Systems 3M Connector/Terminal/Pin
Connector Type Wire to Board Connector Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCA-FL2B-047-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Powerpole ® 15-45 Silver Plated Power Contacts #16/12 AWG - 1331 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Arduino Headers Kit (soldered) - AS-ACC-ARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Connector/Terminal/Pin - 88355503 - Radwell International
Specs
Gender Male / Plug
Geometry Straight
View Details