"Connector Header Through Hole 60 position 0.100"" (2.54mm)"
(PRICE/EACH), CONNECTOR, HEADER, 60 POSITION, 2ROW, 2.54MM; CONNECTOR SYSTEMS:WIRE-TO-BOAR
CONNECTOR, HEADER, 60 POSITION, 2ROW, 2.54MM; Connector Systems:Wire-to-Boar
| RS Components, Ltd. | DigiKey | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 5429074 | MHS60N-ND | 26001486 | 20M8281 |
| Product Name | PCB Headers | Headers, Male Pins | Plug/Receptacle | Connector, Header, 60 Position, 2Row, 2.54Mm; Connector Systems 3M |
| Connector Type | Board to Board Connector; Wire to Board Connector | Header Connector; Header | Wire to Board Connector | Wire to Board Connector |
| Geometry | Straight; Straight | Straight | ||
| Termination | Solder | Through Hole Straight |