"Connector Header Through Hole 50 position 0.100"" (2.54mm)"
3M™ 2 Row Header
(Optional ejector latches supplied as a separate item.) Durable, fully-shrouded housing protects 0.025" square pins with 30 μ" gold plating. The ejector latches provide secure retention and removal. Available right-angle and straight pin models. These headers are high temperature and RoHS compliant. 50 Position, Straight Header, Board mount
(PRICE/EACH), WIRE-BOARD CONNECTOR, HEADER, 50 POSITION, 2.54MM; CONNECTOR SYSTEMS:WIRE-TO-BOAR
| DigiKey | Allied Electronics, Inc. | Radwell International | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MHS50L-ND | 70114184 | 32232868 |
| Product Name | Headers, Male Pins | Conn Ejector Header HDR 50 POS 2.54mm Solder ST Thru-Hole | Connector/Terminal/Pin |
| Connector Type | Header Connector; Header | Wire to Board Connector | |
| Mounting | Through Hole | ||
| Current Rating | 1.8 amps | 2.0 amps |