3M Headers, Male Pins N3793-5302RB

Description
"Connector Header Through Hole, Right Angle 10 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole, Right Angle 10 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - MHR10N-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
MHR10N-ND
Headers, Male Pins MHR10N-ND
"Connector Header Through Hole, Right Angle 10 position 0.100"" (2.54mm)"

"Connector Header Through Hole, Right Angle 10 position 0.100"" (2.54mm)"

Buy Now Datasheet
PCB Headers - 5429096 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
5429096
PCB Headers 5429096
3M N3793-5302RB PCB Header

3M N3793-5302RB PCB Header

Supplier's Site
Wire To Board Connector, Header, 10 Position, 2Row; Connector Systems 3M - 82K9676 - Newark, An Avnet Company
Chicago, IL, United States
Wire To Board Connector, Header, 10 Position, 2Row; Connector Systems 3M
82K9676
Wire To Board Connector, Header, 10 Position, 2Row; Connector Systems 3M 82K9676
WIRE TO BOARD CONNECTOR, HEADER, 10 POSITION, 2ROW; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:3000 Series RoHS Compliant: Yes

WIRE TO BOARD CONNECTOR, HEADER, 10 POSITION, 2ROW; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:3000 Series RoHS Compliant: Yes

Supplier's Site
Connector/Terminal/Pin - 26001464 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
26001464
Connector/Terminal/Pin 26001464
(PRICE/EACH), WIRE TO BOARD CONNECTOR, HEADER, 10 POSITION, 2ROW; CONNECTOR SYSTEMS:WIRE-TO-BOAR D; PITCH SPACING:2.54MM; NO. OF ROWS:2ROWS; NO. OF CONTACTS:10CONTACTS; CONTACT TERMINATION TYPE:THROUGH HOLE RIGHT ANGLE; PRODUCT RANGE:3000 SERIES ROHS COMPL. FREE 2 YEAR RADWELL WARRANTY

(PRICE/EACH), WIRE TO BOARD CONNECTOR, HEADER, 10 POSITION, 2ROW; CONNECTOR SYSTEMS:WIRE-TO-BOARD; PITCH SPACING:2.54MM; NO. OF ROWS:2ROWS; NO. OF CONTACTS:10CONTACTS; CONTACT TERMINATION TYPE:THROUGH HOLE RIGHT ANGLE; PRODUCT RANGE:3000 SERIES ROHS COMPL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Radwell International
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MHR10N-ND 5429096 82K9676 26001464
Product Name Headers, Male Pins PCB Headers Wire To Board Connector, Header, 10 Position, 2Row; Connector Systems 3M Connector/Terminal/Pin
Connector Type Header Connector; Header Board to Board Connector; Wire to Board Connector Wire to Board Connector Wire to Board Connector
Mounting Through Hole, Right Angle Through hole
Current Rating 1.8 amps
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCPL-MYB-M38 - kTB Solutions
Specs
Connector Type SMP; SMP Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
PCB Headers - 1730879 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
MINI DIN JACK 3 POSITIONS - 80203-508E3AL - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
Turret Connectors - 36-1519-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details