3M Memory Connectors - PC Card Sockets - N7E50-M516RB-40 N7E50-M516RB-40

Description
Manufacturer: 3M Win Source Part Number: 886757-N7E50-M516RB- 40 Series: 7E50 Features: 50 Position Card Connector CompactFlash® - Type I, II Surface Mount, Right Angle Gold Package: Box Mounting: Surface Mount, Right Angle Family Name: N7E50 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 270 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 6 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: N7E50-M516RB-40-ND, N7E50M516RB40, 51111662595, 7000098800, 05111166259, 3M157509, 5111166259, SE008025873, -N7E50-M516RB-40
Request a Quote Datasheet
Description
Manufacturer: 3M Win Source Part Number: 886757-N7E50-M516RB- 40 Series: 7E50 Features: 50 Position Card Connector CompactFlash® - Type I, II Surface Mount, Right Angle Gold Package: Box Mounting: Surface Mount, Right Angle Family Name: N7E50 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 270 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 6 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: N7E50-M516RB-40-ND, N7E50M516RB40, 51111662595, 7000098800, 05111166259, 3M157509, 5111166259, SE008025873, -N7E50-M516RB-40
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory Connectors - PC Card Sockets - N7E50-M516RB-40 - 886757-N7E50-M516RB-40 - Win Source Electronics
Laguna Hills, CA, United States
Memory Connectors - PC Card Sockets - N7E50-M516RB-40
886757-N7E50-M516RB-40
Memory Connectors - PC Card Sockets - N7E50-M516RB-40 886757-N7E50-M516RB-40
Manufacturer: 3M Win Source Part Number: 886757-N7E50-M516RB- 40 Series: 7E50 Features: 50 Position Card Connector CompactFlash® - Type I, II Surface Mount, Right Angle Gold Package: Box Mounting: Surface Mount, Right Angle Family Name: N7E50 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 270 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 6 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: N7E50-M516RB-40-ND, N7E50M516RB40, 51111662595, 7000098800, 05111166259, 3M157509, 5111166259, SE008025873, -N7E50-M516RB-40

Manufacturer: 3M
Win Source Part Number: 886757-N7E50-M516RB-40
Series: 7E50
Features: 50 Position Card Connector CompactFlash® - Type I, II Surface Mount, Right Angle Gold
Package: Box
Mounting: Surface Mount, Right Angle
Family Name: N7E50
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 270
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 6 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: N7E50-M516RB-40-ND, N7E50M516RB40, 51111662595, 7000098800, 05111166259, 3M157509, 5111166259, SE008025873, -N7E50-M516RB-40

Buy Now Datasheet
PC Card Sockets - 3M157509-ND - DigiKey
Thief River Falls, MN, United States
PC Card Sockets
3M157509-ND
PC Card Sockets 3M157509-ND
50 Position Card Connector CompactFlash® - Type I, II Surface Mount, Right Angle Gold

50 Position Card Connector CompactFlash® - Type I, II Surface Mount, Right Angle Gold

Buy Now Datasheet
3M Cf Card Header, 7E50 Series, N7E50-M516Rb-40 3M - 55M4210 - Newark, An Avnet Company
Chicago, IL, United States
3M Cf Card Header, 7E50 Series, N7E50-M516Rb-40 3M
55M4210
3M Cf Card Header, 7E50 Series, N7E50-M516Rb-40 3M 55M4210
3M CF Card Header, 7E50 Series, N7E50-M516RB-40

3M CF Card Header, 7E50 Series, N7E50-M516RB-40

Supplier's Site Datasheet
Connector/Terminal/Pin - 26001446 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
26001446
Connector/Terminal/Pin 26001446
MEMORY CARD CONNECTOR, COMPACTFLASH, 7E50 SERIES, 50 POSITION, TYPE II, SURFACE MOUNT, RIGHT ANGLE, CONTACT PLATING: GOLD. FREE 2 YEAR RADWELL WARRANTY

MEMORY CARD CONNECTOR, COMPACTFLASH, 7E50 SERIES, 50 POSITION, TYPE II, SURFACE MOUNT, RIGHT ANGLE, CONTACT PLATING: GOLD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 886757-N7E50-M516RB-40 3M157509-ND 55M4210 26001446
Product Name Memory Connectors - PC Card Sockets - N7E50-M516RB-40 PC Card Sockets 3M Cf Card Header, 7E50 Series, N7E50-M516Rb-40 3M Connector/Terminal/Pin
Connector Type PC Card Connector Connector
Unlock Full Specs
to access all available technical data

Similar Products

BNC Female Panel Receptacle, Printed Circuit Mount - 9233PC - E-Z-HOOK, a division of Tektest, Inc.
Specs
Category Coaxial Connector
Connector Type BNC
Gender Male / Plug; Female / Jack
View Details
PCB Connectors - NCK-ML2G-S-04 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
Ethernet Connectors - 3316409 - RS Components, Ltd.
Specs
Category Modular Connector and RJ Connector
Connector Type RJ-11
Gender Male / Plug; Female / Jack
View Details
P60/P50 Backplane Power Connectors (Right Angle Receptacle) - 80322-4P02B7PPA - Rego Electronics Inc.
Specs
Gender Female / Jack
Current Rating 50.0 to ? amps
Number of Contacts 2 #
View Details