3M Headers, Male Pins N3408-6302RB

Description
"Connector Header Through Hole 16 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 16 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - MHS16N-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
MHS16N-ND
Headers, Male Pins MHS16N-ND
"Connector Header Through Hole 16 position 0.100"" (2.54mm)"

"Connector Header Through Hole 16 position 0.100"" (2.54mm)"

Buy Now Datasheet
Singapore, Singapore
2A Electronic Connector
314-N3408-6302RB
2A Electronic Connector 314-N3408-6302RB
16 Pos 2.54mm Pitch Male Header, Straight, Solder, Gold, 2A Product overview: N3408-6302RB from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-N3408-6302RB can be used for catalog matching and distributor lookup.

16 Pos 2.54mm Pitch Male Header, Straight, Solder, Gold, 2A Product overview: N3408-6302RB from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-N3408-6302RB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connector/Terminal/Pin - 32232796 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
32232796
Connector/Terminal/Pin 32232796
(PRICE/EACH), WIRE-TO-BOARD CONNECTOR, HEADER, 16 POSITION, 2 ROW; CONNECTOR SYSTEMS:WIRE-TO-BOAR D; PITCH SPACING:2.54MM; NO. OF ROWS:2ROWS; NO. OF CONTACTS:16CONTACTS; CONTACT TERMINATION TYPE:THROUGH HOLE STRAIGHT; PRODUCT RANGE:3000 SERIES ROHS COMPLIA. FREE 2 YEAR RADWELL WARRANTY

(PRICE/EACH), WIRE-TO-BOARD CONNECTOR, HEADER, 16 POSITION, 2 ROW; CONNECTOR SYSTEMS:WIRE-TO-BOARD; PITCH SPACING:2.54MM; NO. OF ROWS:2ROWS; NO. OF CONTACTS:16CONTACTS; CONTACT TERMINATION TYPE:THROUGH HOLE STRAIGHT; PRODUCT RANGE:3000 SERIES ROHS COMPLIA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Wire-To-Board Connector, Header, 16 Position, 2 Row; Connector Systems 3M - 34P5453 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Connector, Header, 16 Position, 2 Row; Connector Systems 3M
34P5453
Wire-To-Board Connector, Header, 16 Position, 2 Row; Connector Systems 3M 34P5453
WIRE-TO-BOARD CONNECTOR, HEADER, 16 POSITION, 2 ROW; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole Straight; Product Range:3000 Series RoHS Compliant: Yes

WIRE-TO-BOARD CONNECTOR, HEADER, 16 POSITION, 2 ROW; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole Straight; Product Range:3000 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Radwell International Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MHS16N-ND 314-N3408-6302RB 32232796 34P5453
Product Name Headers, Male Pins 2A Electronic Connector Connector/Terminal/Pin Wire-To-Board Connector, Header, 16 Position, 2 Row; Connector Systems 3M
Connector Type Header Connector; Header Wire to Board Connector Wire to Board Connector
Mounting Through Hole
Current Rating 1.8 amps 1.0 amps
Number of Contacts 16 #
Unlock Full Specs
to access all available technical data