Hubbell Wiring Device-Kellems Electrical Wiring Devices & Co Wiring Mgmnt, Liquitight Conduit & Fittings P050NBKA

Description
STRAIGHT MALE LT CONN 1/2 IN NM BLACK 783585339122
Request a Quote Datasheet
Description
STRAIGHT MALE LT CONN 1/2 IN NM BLACK 783585339122
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical Wiring Devices & Co Wiring Mgmnt, Liquitight Conduit & Fittings - P050NBKA - Heilind Electronics, Inc.
Wilmington, MA, United States
Electrical Wiring Devices & Co Wiring Mgmnt, Liquitight Conduit & Fittings
P050NBKA
Electrical Wiring Devices & Co Wiring Mgmnt, Liquitight Conduit & Fittings P050NBKA
STRAIGHT MALE LT CONN 1/2 IN NM BLACK 783585339122

STRAIGHT MALE LT CONN 1/2 IN NM BLACK 783585339122

Buy Now
Electrical Conduit Fitting; Conduit Configuration Hubbell Wiring Devices - 93F7725 - Newark, An Avnet Company
Chicago, IL, United States
Electrical Conduit Fitting; Conduit Configuration Hubbell Wiring Devices
93F7725
Electrical Conduit Fitting; Conduit Configuration Hubbell Wiring Devices 93F7725
ELECTRICAL CONDUIT FITTING; Conduit Configuration:Straig ht; Trade Size:1/2"; Conduit Material:-; Conduit Colour:Black; External Length:-; IP / NEMA Rating:NEMA 4X, NEMA 12, NEMA 13; Product Range:-; Colour:Black; Length:54.4mm RoHS Compliant: Yes

ELECTRICAL CONDUIT FITTING; Conduit Configuration:Straight; Trade Size:1/2"; Conduit Material:-; Conduit Colour:Black; External Length:-; IP / NEMA Rating:NEMA 4X, NEMA 12, NEMA 13; Product Range:-; Colour:Black; Length:54.4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Lug/Connector - 446280 - Radwell International
Willingboro, NJ, United States
Lug/Connector
446280
Lug/Connector 446280
CONDUIT FITTING, BLACK, FOR FLEXIBLE LIQUID TIGHT, NON-METALLIC TUBING, TRADE SIZE 1/2. FREE 2 YEAR RADWELL WARRANTY

CONDUIT FITTING, BLACK, FOR FLEXIBLE LIQUID TIGHT, NON-METALLIC TUBING, TRADE SIZE 1/2. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number P050NBKA 93F7725 446280
Product Name Electrical Wiring Devices & Co Wiring Mgmnt, Liquitight Conduit & Fittings Electrical Conduit Fitting; Conduit Configuration Hubbell Wiring Devices Lug/Connector
Unlock Full Specs
to access all available technical data

Similar Products

Push-in X connector - QBX-3/16T-U - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Din Rail, Channel - 2946-2002-2237-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
BNC Female Connector - 8925 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details