"Connector Header Through Hole 40 position 0.100"" (2.54mm)"
N3432-6202RB XP700003872 40/HDR/SL/STR/HT/.11
CONNECTOR, HEADER, 40 POSITION, 2ROW, 2.54MM; Connector Systems:Wire-to-Boar
HEADER, STRAIGHT, S/LATCH, 40WAY; CONNECTOR TYPE:WIRE TO BOARD; SERIES:3000; CONTACT TERMINATION:THROUGH HOLE VERTICAL; GENDER:HEADER; NO. OF CONTACTS. FREE 2 YEAR RADWELL WARRANTY
| RS Components, Ltd. | DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 6149066 | MHS40S-ND | N3432-6202RB | 16M4737 | 24677008 |
| Product Name | PCB Headers | Headers, Male Pins | Connectors Board to Board, PCB Mt Pin Hders & Recept | Connector, Header, 40 Position, 2Row, 2.54Mm; Connector Systems 3M | Connector/Terminal/Pin |
| Connector Type | Board to Board Connector; Wire to Board Connector | Header Connector; Header | Board to Board Connector | Wire to Board Connector | |
| Geometry | Straight; Straight | Straight | |||
| Termination | Solder | Through Hole Straight |