Pasternack Coaxial Connector (RF) Assemblies PE4193

Description
MHV Female Bulkhead Mount Connec
Request a Quote Datasheet
Description
MHV Female Bulkhead Mount Connec
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 6099-PE4193-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
6099-PE4193-ND
Coaxial Connector (RF) Assemblies 6099-PE4193-ND
MHV Female Bulkhead Mount Connec

MHV Female Bulkhead Mount Connec

Buy Now Datasheet
Connector/Terminal/Pin - 162768363 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
162768363
Connector/Terminal/Pin 162768363
CONNECTOR, MHV SERIES, STRAIGHT, MHV FEMALE BULKHEAD MOUNT CONNECTOR SOLDER ATTACHMENT, 50 OHM, DC, 300 MHZ, CLAMP/SOLDER ATTACHMENT FOR RG213 / RG214 / RG8 / RG9 / RG11 / RG225 / RG393 / RG144 / RG216 / RG215. FREE 2 YEAR RADWELL WARRANTY

CONNECTOR, MHV SERIES, STRAIGHT, MHV FEMALE BULKHEAD MOUNT CONNECTOR SOLDER ATTACHMENT, 50 OHM, DC, 300 MHZ, CLAMP/SOLDER ATTACHMENT FOR RG213 / RG214 / RG8 / RG9 / RG11 / RG225 / RG393 / RG144 / RG216 / RG215. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Radwell International
Product Category RF and Microwave Connectors Electrical Connectors
Product Number 6099-PE4193-ND 162768363
Product Name Coaxial Connector (RF) Assemblies Connector/Terminal/Pin
Connector Type MHV
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Connector, SMA Inline Jack - 190825 - PIC Wire & Cable
Specs
Connector Type SMA
Voltage Rating 335 volts
View Details
Cable Connectors - NCK-MG-Z360-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
RF Connectors - 1060787-1 - TE Connectivity
Specs
Gender Male / Plug
Frequency 6.000 GHz
View Details
3 suppliers
Coaxial Adapters - 8194188 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC; SMA
Gender Female / Jack
Geometry Straight; Straight
View Details