"Connector Header Through Hole 64 position 0.100"" (2.54mm)"
HEADER, STRAIGHT, L/LATCH, 64 WAY,CONNECTOR TYPE:WIRE TO BOARD, SERIES:3000, CONTACT TERMINATION:THROUGH HOLE VERTICAL, BLACK. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, HEADER, 64 POSITION, 2ROW, 2.54MM; Connector Systems:Wire-to-Boar
| DigiKey | RS Components, Ltd. | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | N3764-6302RB-ND | 6148899 | 26001457 | 34P5680 |
| Product Name | Headers, Male Pins | PCB Headers | Connector/Terminal/Pin | Connector, Header, 64 Position, 2Row, 2.54Mm; Connector Systems 3M |
| Connector Type | Header Connector; Header | Board to Board Connector; Wire to Board Connector | Wire to Board Connector | |
| Mounting | Through Hole | Through hole | ||
| Current Rating | 1.8 amps |