CONNECTOR, XLR SERIES, PLUG, 4 POSITION, CABLE MOUNT, SILVER PLATED. FREE 2 YEAR RADWELL WARRANTY
CONNECTOR, XLR, PLUG, 4 POSITION; No. of Contacts:4Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:X Series; Connector Type:XLR RoHS Compliant: Yes
| Radwell International | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 19078004 | 89F6044 |
| Product Name | Connector/Terminal/Pin | Connector, Xlr, Plug, 4 Position; No. Of Contacts Neutrik |
| Gender | Male / Plug | Male / Plug |