3M Connector/Terminal/Pin N2550-6002RB

Description
(PRICE/EACH), WIRE-BOARD CONNECTOR, HEADER, 50 POSITION, 2.54MM; CONNECTOR SYSTEMS:WIRE-TO-BOAR D; PITCH SPACING:2.54MM; NO. OF ROWS:2ROWS; NO. OF CONTACTS:50CONTACTS; CONTACT TERMINATION TYPE:THROUGH HOLE STRAIGHT; PRODUCT RANGE:2500 SERIES ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
(PRICE/EACH), WIRE-BOARD CONNECTOR, HEADER, 50 POSITION, 2.54MM; CONNECTOR SYSTEMS:WIRE-TO-BOAR D; PITCH SPACING:2.54MM; NO. OF ROWS:2ROWS; NO. OF CONTACTS:50CONTACTS; CONTACT TERMINATION TYPE:THROUGH HOLE STRAIGHT; PRODUCT RANGE:2500 SERIES ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector/Terminal/Pin - 32232740 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
32232740
Connector/Terminal/Pin 32232740
(PRICE/EACH), WIRE-BOARD CONNECTOR, HEADER, 50 POSITION, 2.54MM; CONNECTOR SYSTEMS:WIRE-TO-BOAR D; PITCH SPACING:2.54MM; NO. OF ROWS:2ROWS; NO. OF CONTACTS:50CONTACTS; CONTACT TERMINATION TYPE:THROUGH HOLE STRAIGHT; PRODUCT RANGE:2500 SERIES ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

(PRICE/EACH), WIRE-BOARD CONNECTOR, HEADER, 50 POSITION, 2.54MM; CONNECTOR SYSTEMS:WIRE-TO-BOARD; PITCH SPACING:2.54MM; NO. OF ROWS:2ROWS; NO. OF CONTACTS:50CONTACTS; CONTACT TERMINATION TYPE:THROUGH HOLE STRAIGHT; PRODUCT RANGE:2500 SERIES ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Wire-Board Connector, Header, 50 Position, 2.54Mm; Connector Systems 3M - 19M5067 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Header, 50 Position, 2.54Mm; Connector Systems 3M
19M5067
Wire-Board Connector, Header, 50 Position, 2.54Mm; Connector Systems 3M 19M5067
WIRE-BOARD CONNECTOR, HEADER, 50 POSITION, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Through Hole Straight; Product Range:2500 Series RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, HEADER, 50 POSITION, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Through Hole Straight; Product Range:2500 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Header, .100 x .100 (4 wall) Low Profile, High Temp , Straight Through Hole - 70114201 - Allied Electronics, Inc.
Fort Worth, TX, USA
Header, .100 x .100 (4 wall) Low Profile, High Temp , Straight Through Hole
70114201
Header, .100 x .100 (4 wall) Low Profile, High Temp , Straight Through Hole 70114201
3M™ 2 Row Header Low profile, space saving design Center slot polarization prevents mis-insertions and reduces insertion time Dual slot polarization means broader compatibility with competitive polarization designs (not 10 pos.) Optional retainer clip for locking sockets in place and increasing connection reliability in vibrationprone environments Optional High temperature insulator suitable for “no lead” soldering operations High temperature option in thru hole version suitable for "paste in hole" reflow soldering techniques

3M™ 2 Row Header

  • Low profile, space saving design
  • Center slot polarization prevents mis-insertions and reduces insertion time
  • Dual slot polarization means broader compatibility with competitive polarization designs (not 10 pos.)
  • Optional retainer clip for locking sockets in place and increasing connection reliability in vibrationprone environments
  • Optional High temperature insulator suitable for “no lead” soldering operations
  • High temperature option in thru hole version suitable for "paste in hole" reflow soldering techniques
Supplier's Site

Technical Specifications

  Radwell International Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 32232740 19M5067 70114201
Product Name Connector/Terminal/Pin Wire-Board Connector, Header, 50 Position, 2.54Mm; Connector Systems 3M Header, .100 x .100 (4 wall) Low Profile, High Temp , Straight Through Hole
Connector Type Wire to Board Connector Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
FME (F) St. Connector for RG58 Cable - ET-FFS-2 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details
4+2 Pos. Female 24-28 AWG+18 AWG Cable Conn. Kit, Jackscrews - M80-4C10405F1-02-328-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details
2 suppliers
DIN 41612 - 39-XC5B-5031-0A-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Mounting Through Hole
Current Rating 2.0 amps
View Details
2 suppliers