Phoenix Contact GmbH & Co. KG Connector/Terminal/Pin PC 5/ 2-ST1-7,62

Description
(1777723),PCB CONNECTOR, NOMINAL CROSS SECTION: 6 MM2, COLOR: GREEN, NOMINAL CURRENT: 41 A, RATED VOLTAGE (III/2): 1000 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: FEMALE CONNECTOR, NUMBER OF POTENTIALS: 2, NUMBER OF ROWS: 1, NUMBER OF POSITIONS: 2. FREE 2 YEAR RADWELL WARRANTY
Description
(1777723),PCB CONNECTOR, NOMINAL CROSS SECTION: 6 MM2, COLOR: GREEN, NOMINAL CURRENT: 41 A, RATED VOLTAGE (III/2): 1000 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: FEMALE CONNECTOR, NUMBER OF POTENTIALS: 2, NUMBER OF ROWS: 1, NUMBER OF POSITIONS: 2. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Connector/Terminal/Pin - 89794913 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
89794913
Connector/Terminal/Pin 89794913
(1777723),PCB CONNECTOR, NOMINAL CROSS SECTION: 6 MM2, COLOR: GREEN, NOMINAL CURRENT: 41 A, RATED VOLTAGE (III/2): 1000 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: FEMALE CONNECTOR, NUMBER OF POTENTIALS: 2, NUMBER OF ROWS: 1, NUMBER OF POSITIONS: 2. FREE 2 YEAR RADWELL WARRANTY

(1777723),PCB CONNECTOR, NOMINAL CROSS SECTION: 6 MM2, COLOR: GREEN, NOMINAL CURRENT: 41 A, RATED VOLTAGE (III/2): 1000 V, CONTACT SURFACE: TIN, TYPE OF CONTACT: FEMALE CONNECTOR, NUMBER OF POTENTIALS: 2, NUMBER OF ROWS: 1, NUMBER OF POSITIONS: 2. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connectors
Product Number 89794913
Product Name Connector/Terminal/Pin
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 4 Pin Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
Industrial Circular Connectors - 336161 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details