16 Pos 2 Row Male Header, 2.54mm Pitch, Solder, 1A, 1kV Product overview: N3408-6202RB from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 1kV. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 1kV, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-N3408-6202RB can be used for catalog matching and distributor lookup.
"Connector Header Through Hole 16 position 0.100"" (2.54mm)"
CONNECTOR, HEADER, 16POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Boar
WIRE TO BOARD CONNECTOR, HEADER, 16 POSITION, 2ROW; CONNECTOR SYSTEMS:WIRE-TO-BOAR
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 314-N3408-6202RB | MHS16S-ND | 6149016 | 57AJ4481 | 32232830 |
| Product Name | 1A 1kV Electronic Connector | Headers, Male Pins | PCB Headers | Connector, Header, 16Pos, 2Row, 2.54Mm; Connector Systems 3M | Connector/Terminal/Pin |
| Gender | Male / Plug | ||||
| Termination | Solder | Solder | Through Hole Straight | ||
| Voltage Rating | 1000 volts | ||||
| Current Rating | 1.0 amps | 1.8 amps |