PLUG, 16A, 415V, IP44; Current Rating:16A; Voltage Rating VAC:415V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:3P+E; Connector Colour:Red; IP Rating:IP44; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
PLUG, 16A, 415V, IP44, CURRENT RATING:16A, VOLTAGE RATING VAC:415V, CONNECTOR MOUNTING:CABLE MOUNT, ELECTRICAL CONNECTOR GENDER:PLUG, PIN CONFIGURATION:3P+E, CONNECTOR COLOUR:RED, IP RATING:IP44, PRODUCT RANGE:-, SVHC:NO SVHC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Newark, An Avnet Company | Radwell International | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 24M5750 | 56426630 |
| Product Name | Plug, 16A, 415V, Ip44; Current Rating Ilme | Connector/Terminal/Pin |
| Gender | Male / Plug | Male / Plug |