Insert F-Type Jack, Female Socket To F-Type Jack, Female Socket
COUPLER, F JACK-F JACK, 75 OHM, WHITE; Convert From Coax Type:F; Convert From Gender:Jack; Convert To Coax Type:F; Convert To Gender:Jack; Adapter Body Style:Straight Bulkhead Adapter; Impedance:-; Connector Type:Intra Series CoaxialRoHS Compliant: Yes
RF Connectors / Coaxial Connectors NK Coupler Mod F Type White
KEYSTONE MODULE, W/ 3.0 GHZ F-TYPE COAX BULKHEAD COUPLER, WHITE. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Radwell International | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Coaxial Connectors | RF and Microwave Connectors | Electrical Connectors |
| Product Number | 298-10156-ND | 33K2808 | NKFWH | 24268875 |
| Product Name | Keystone Inserts | Coupler, F Jack-F Jack, 75 Ohm, White; Convert From Coax Type Panduit | RF Connectors / Coaxial Connectors | Connector/Terminal/Pin |
| Gender | Female / Jack |