Temp Connectors: RTD Connectors
HEAVY-DUTY THERMOCOUPLE, 3-PRONG, U TYPE; Gender:Socket; Thermocouple Type:U; Product Range:OTP Series RoHS Compliant: Yes
STANDARD THERMOCOUPLE CONNECTOR, 3-PRONG, HEAVY DUTY, ROUND PIN, FEMALE, U TYPE, -29 °C TO 180 °C (-20 °F TO 356 °F), ANSI, IEC, OTP SERIES, EACH. FREE 2 YEAR RADWELL WARRANTY
OMEGA ENGINEERING Components OTP-U-F
| Powell Electronics, Inc. | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | OTP-U-F | 30AC8076 | 47550438 |
| Product Name | Heavy-Duty Thermocouple, 3-Prong, U Type; Gender Omega | Connector/Terminal/Pin |