"Connector Header Through Hole 20 position 0.100"" (2.54mm)"
(PRICE/EACH), WIRE-BOARD CONNECTOR, HEADER, 20 POSITION, 2.54MM; CONNECTOR SYSTEMS:WIRE-TO-BOAR
CONN HEADER 20PS STR SHORT LATCH
| DigiKey | Radwell International | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MHS20S-ND | 32232836 | 2-N3428-6202RB |
| Product Name | Headers, Male Pins | Connector/Terminal/Pin | CONN HEADER 20PS STR SHORT LATCH |
| Connector Type | Header Connector; Header | Wire to Board Connector | |
| Mounting | Through Hole | Through Hole | |
| Current Rating | 1.8 amps | 1.0 amps | |
| Number of Contacts | 20 # |