Pasternack Connector/Terminal/Pin PE9493

Description
ADAPTER, STRAIGHT BODY STYLE, SMA MALE TO BNC MALE, 50OHM, 8GHZ, DC FREQUENCY, STANDARD POLARITY, BODY MATERIAL: PASSIVATED STAINLESS STEEL, NICKEL PLATED. FREE 2 YEAR RADWELL WARRANTY
Description
ADAPTER, STRAIGHT BODY STYLE, SMA MALE TO BNC MALE, 50OHM, 8GHZ, DC FREQUENCY, STANDARD POLARITY, BODY MATERIAL: PASSIVATED STAINLESS STEEL, NICKEL PLATED. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Connector/Terminal/Pin - 162768346 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
162768346
Connector/Terminal/Pin 162768346
ADAPTER, STRAIGHT BODY STYLE, SMA MALE TO BNC MALE, 50OHM, 8GHZ, DC FREQUENCY, STANDARD POLARITY, BODY MATERIAL: PASSIVATED STAINLESS STEEL, NICKEL PLATED. FREE 2 YEAR RADWELL WARRANTY

ADAPTER, STRAIGHT BODY STYLE, SMA MALE TO BNC MALE, 50OHM, 8GHZ, DC FREQUENCY, STANDARD POLARITY, BODY MATERIAL: PASSIVATED STAINLESS STEEL, NICKEL PLATED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connectors
Product Number 162768346
Product Name Connector/Terminal/Pin
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

Plug socket - MSSD-C-M16 - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Rectangular Connectors, Heavy Duty
Gender Male / Plug
View Details
Din Rail, Channel - 2946-2002-1204-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 18 AWG
View Details
DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Jacks, Plugs - 9218YEL - ODG (Origin Data Global)
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Termination Turret
Mounting Panel Mount
View Details