3M PCB Headers N2550-5002RB

Description
3M N2550-5002RB PCB Header
Request a Quote Datasheet
Description
3M N2550-5002RB PCB Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 5428970 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
5428970
PCB Headers 5428970
3M N2550-5002RB PCB Header

3M N2550-5002RB PCB Header

Supplier's Site
Header, 4-Wall; Copper Alloy; 200 u in.60/40 Tin/Lead; 2; Black; 0.38 in.; 50 - 70114194 - Allied Electronics, Inc.
Fort Worth, TX, USA
Header, 4-Wall; Copper Alloy; 200 u in.60/40 Tin/Lead; 2; Black; 0.38 in.; 50
70114194
Header, 4-Wall; Copper Alloy; 200 u in.60/40 Tin/Lead; 2; Black; 0.38 in.; 50 70114194
4-Wall Header, Current Rating 2 A, Temperature Rating -55 to +105 °C Low profile, space saving design Center slot polarization prevents mis-insertions and reduces insertion time Dual slot polarization means broader compatibility with competitive polarization designs (not 10 pos.) Optional retainer clip for locking sockets in place and increasing connection reliability in vibrationprone environments Optional High temperature insulator suitable for “no lead” soldering operations High temperature option in thru hole version suitable for "paste in hole" reflow soldering techniques Exposed solder tails (on right angle version) provide ease of cleaning and reduced repair costs

4-Wall Header, Current Rating 2 A, Temperature Rating -55 to +105 °C

  • Low profile, space saving design
  • Center slot polarization prevents mis-insertions and reduces insertion time
  • Dual slot polarization means broader compatibility with competitive polarization designs (not 10 pos.)
  • Optional retainer clip for locking sockets in place and increasing connection reliability in vibrationprone environments
  • Optional High temperature insulator suitable for “no lead” soldering operations
  • High temperature option in thru hole version suitable for "paste in hole" reflow soldering techniques
  • Exposed solder tails (on right angle version) provide ease of cleaning and reduced repair costs
Supplier's Site
Connector/Terminal/Pin - 32232788 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
32232788
Connector/Terminal/Pin 32232788
CONNECTOR HEADER THROUGH HOLE, RIGHT ANGLE, 50 POSITION, 2.54MM, PUSH-PULL, SHROUDED 4 WALL. FREE 2 YEAR RADWELL WARRANTY

CONNECTOR HEADER THROUGH HOLE, RIGHT ANGLE, 50 POSITION, 2.54MM, PUSH-PULL, SHROUDED 4 WALL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Wire-Board Connector, Header, 50 Position, 2.54Mm; Connector Systems 3M - 19M5066 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Header, 50 Position, 2.54Mm; Connector Systems 3M
19M5066
Wire-Board Connector, Header, 50 Position, 2.54Mm; Connector Systems 3M 19M5066
WIRE-BOARD CONNECTOR, HEADER, 50 POSITION, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:2500 Series RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, HEADER, 50 POSITION, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:2500 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Allied Electronics, Inc. Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5428970 70114194 32232788 19M5066
Product Name PCB Headers Header, 4-Wall; Copper Alloy; 200 u in.60/40 Tin/Lead; 2; Black; 0.38 in.; 50 Connector/Terminal/Pin Wire-Board Connector, Header, 50 Position, 2.54Mm; Connector Systems 3M
Connector Type Board to Board Connector; Wire to Board Connector Wire to Board Connector
Unlock Full Specs
to access all available technical data